Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770111-BLF647PS,112
Packaging: Tube
Package: SOT-1121B
Frequency: 1.3GHz
Current - Test: 100mA
Gain: 17.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 200W
Family Name: BLF647PS
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM4
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF647PSJ; BLF647PS;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS (Dual), Common Source 32V 100mA 1.3GHz 17.5dB 200W LDMOST
RF MOSFET LDMOS 32V LDMOST
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 770111-BLF647PS,112 | 568-11648-5-ND | BLF647PS,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF647PS,112 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 200 watts |