Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TRANSISTORS
AMPLEON
BLF647P -- TRANS RF FET N-CH 65V 5-PIN CDFM
Ampleon
Trans RF FET N-CH 65V 5-Pin CDFM
BLF647P
Description
Trans RF FET N-CH 65V 5-Pin CDFM
Utmel Electronic Limited
Done
Description
Trans RF FET N-CH 65V 5-Pin CDFM
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
Trans RF FET N-CH 65V 5-Pin CDFM
38-BLF647P
Trans RF FET N-CH 65V 5-Pin CDFM
38-BLF647P
Trans RF FET N-CH 65V 5-Pin CDFM
Trans RF FET N-CH 65V 5-Pin CDFM
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
RF Transistors
Product Number
38-BLF647P
Product Name
Trans RF FET N-CH 65V 5-Pin CDFM
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UJ4C075033K3S
Specs
Package Type
TO-247; TO-247-3
Packing Method
Tube; Tube
View Details
Infineon Technologies AG
55V 3.4A MOSFET Transistor
AUIRF7342Q
Specs
T
J
-55 to 150 C (-67 to 302 F)
Package Type
Tube
Packing Method
Tube
View Details
4
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR
2N3904TAR
Specs
Transistor Type
Bipolar RF
Polarity
NPN
Package Type
TO-92; SOT3; TO-92-3
View Details
Micross Components, Inc.
SemiQ Inc.
GP2T020A120X
View Details