Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770110-BLF647P,112
Packaging: Tube
Package: SOT-1121A
Frequency: 1.3GHz
Current - Test: 100mA
Gain: 18dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 200W
Family Name: BLF647P
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM4
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF647P;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Mosfet LDMOS (Dual), Common Source 32V 100mA 1.3GHz 18dB 200W LDMOST
RF FET N-CH 65V 200W 10-1500MHz CDFM 5-Pin Product overview: BLF647P,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 200W, 1500MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 200W, 1500MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF647P,112 can be used for catalog matching and distributor lookup.
RF FET LDMOS 65V 18DB SOT1121A
RF MOSFET LDMOS 32V LDMOST
RF FET LDMOS 65V 18DB SOT1121A
| Win Source Electronics | Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 770110-BLF647P,112 | BLF647P,112 | 568-11647-5-ND | 285-BLF647P,112 | 38-BLF647P,112 | BLF647P,112 | BLF647P,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF647P,112 | RF Power Transistor | RF FETs, MOSFETs | 65V 200W 1500MHz MOSFET Transistor | RF FET LDMOS 65V 18DB SOT1121A | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Output Power | 200 watts | 200 watts | |||||
| Power Gain | 18 dB | 18 dB | 18 dB | 18 dB | |||
| Operating Frequency | 1300 MHz | 10 to 1500 MHz | 1300 MHz | ||||
| Package Type | SOT3 | SOT-1121A | LDMOST | SOT-1121A | |||
| Packing Method | Tube; Tube | Tape Reel; Tray | Tray |