RF MOSFET LDMOS 32V LDMOST Product overview: BLF645,112 from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF645,112 can be used for catalog matching and distributor lookup.
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770109-BLF645,112
Packaging: Tray
Package: SOT-540A
Current Rating: 32A
Frequency: 1.3GHz
Current - Test: 900mA
Gain: 16.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 100W
Family Name: BLF645
Categories: Discrete Semiconductor Products
Manufacturer Package: LDMOST
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF645;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 32V LDMOST
RF FET LDMOS 65V 16DB SOT540A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-BLF645,112 | 770109-BLF645,112 | BLF645,112 | BLF645,112 |
| Product Name | 32V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF645,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | Tray | SOT3 | Chassis Mount | SOT-540A |
| Packing Method | Tray | Tray; Tray | Tray | |
| Output Power | 100 watts | |||
| Power Gain | 16.5 dB | 16.5 dB |