Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864285-BLF642,112
Features: RF Mosfet LDMOS 32 V 200 mA 1.3GHz 19dB 35W SOT467C
Package: Tray
Package: SOT-467C
Family Name: BLF642
Categories: Discrete Semiconductor Products
Case / Package: SOT467C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 568-7548-5-ND, BLF642,112-ND, BLF642112, 568-7548, 934065183112, 568-7548-5
RF MOSFET LDMOS 32V SOT467C
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 864285-BLF642,112 | BLF642,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF642,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; SOT467C | SOT467C |