Manufacturer: Ampleon USA Inc.
Win Source Part Number: 913340-BLF640U
Features: RF Mosfet LDMOS 28 V 100 mA 2.11GHz ~ 2.17GHz 18.5dB 700mW 2-CSMD
Package: SOT-538A
Package: Tray
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 2-CSMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 568-12824, 934067471112, BLF640, BLF640U-ND
RF Mosfet LDMOS 28V 100mA 2.11GHz ~ 2.17GHz 18.5dB 700mW 2-CSMD
RF MOSFET LDMOS 28V 2CSMD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | 913340-BLF640U | 568-12824-ND | BLF640U |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF640U | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; 2-CSMD | SOT-538A | SOT-538A |