RF Mosfet LDMOS (Dual), Common Source 50V 40mA 225MHz 24dB 1200W SOT539A
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770107-BLF578,112
Packaging: Tray
Package: SOT539A
Current Rating: 88A
Frequency: 225MHz
Current - Test: 40mA
Gain: 24dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 1200W
Family Name: BLF578
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 110V
Alternative Parts (Cross-Reference): BLF578;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 50V SOT539A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 568-5103-ND | 770107-BLF578,112 | BLF578,112 |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF578,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-539A | SOT3 | SOT539A |