Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770106-BLF574XR,112
Packaging: Tube
Package: SOT-1214A
Frequency: 225MHz
Current - Test: 100mA
Gain: 23.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 600W
Family Name: BLF574XR
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT1214A
Voltage Rating DC: 110V
Alternative Parts (Cross-Reference): BLF574XR;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 50V SOT1214A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770106-BLF574XR,112 | BLF574XR,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF574XR,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 600 watts |