Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770105-BLF573S,112
Packaging: Tray
Package: SOT-502B
Current Rating: 42A
Frequency: 225MHz
Current - Test: 900mA
Gain: 27.2dB
Transistor Type: LDMOS
Voltage - Test: 50V
Power - Output: 300W
Family Name: BLF573S
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT502B
Voltage Rating DC: 110V
Alternative Parts (Cross-Reference): BLF573S;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 50V 900mA 225MHz 27.2dB 300W SOT502B
RF MOSFET LDMOS 50V SOT502B
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 770105-BLF573S,112 | 568-7538-ND | BLF573S,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF573S,112 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 300 watts |