Ampleon RF FETs, MOSFETs BLF544,112

Description
RF Mosfet N-Channel 28V 40mA 960MHz 7dB 20W CDFM6
Request a Quote Datasheet
Description
RF Mosfet N-Channel 28V 40mA 960MHz 7dB 20W CDFM6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-2406-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-2406-ND
RF FETs, MOSFETs 568-2406-ND
RF Mosfet N-Channel 28V 40mA 960MHz 7dB 20W CDFM6

RF Mosfet N-Channel 28V 40mA 960MHz 7dB 20W CDFM6

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF544,112 - 864283-BLF544,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF544,112
864283-BLF544,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF544,112 864283-BLF544,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864283-BLF544,112 Features: RF Mosfet N-Channel 28 V 40 mA 960MHz 7dB 20W CDFM6 Package: Tray Package: SOT-171A Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: CDFM6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 568-2406, 933997320112, BLF544, BLF544-ND

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864283-BLF544,112
Features: RF Mosfet N-Channel 28 V 40 mA 960MHz 7dB 20W CDFM6
Package: Tray
Package: SOT-171A
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: CDFM6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 568-2406, 933997320112, BLF544, BLF544-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF544,112 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF544,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF544,112
RF MOSFET 28V CDFM6

RF MOSFET 28V CDFM6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors
Product Number 568-2406-ND 864283-BLF544,112 BLF544,112
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF544,112 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-171A SOT3; CDFM6 SOT-171A
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details