Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G22-30,112 BLF3G22-30,112

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 143984-BLF3G22-30,11 2 Packaging: Tray Voltage Rating: 65V Current Rating: 12A Frequency: 2.17GHz Current - Test: 450mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 6W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 143984-BLF3G22-30,11 2 Packaging: Tray Voltage Rating: 65V Current Rating: 12A Frequency: 2.17GHz Current - Test: 450mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 6W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G22-30,112 - 143984-BLF3G22-30,112 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G22-30,112
143984-BLF3G22-30,112
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G22-30,112 143984-BLF3G22-30,112
Manufacturer: Ampleon USA Inc. Win Source Part Number: 143984-BLF3G22-30,11 2 Packaging: Tray Voltage Rating: 65V Current Rating: 12A Frequency: 2.17GHz Current - Test: 450mA Gain: 14dB Transistor Polarity: LDMOS Voltage - Test: 28V Power - Output: 6W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CDFM2 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 143984-BLF3G22-30,112
Packaging: Tray
Voltage Rating: 65V
Current Rating: 12A
Frequency: 2.17GHz
Current - Test: 450mA
Gain: 14dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 6W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM2
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - BLF3G22-30,112-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF3G22-30,112-ND
RF FETs, MOSFETs BLF3G22-30,112-ND
RF Mosfet LDMOS 28V 450mA 2.17GHz 14dB 6W CDFM2

RF Mosfet LDMOS 28V 450mA 2.17GHz 14dB 6W CDFM2

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF3G22-30,112 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF3G22-30,112
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF3G22-30,112
RF MOSFET LDMOS 28V CDFM2

RF MOSFET LDMOS 28V CDFM2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 143984-BLF3G22-30,112 BLF3G22-30,112-ND BLF3G22-30,112
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G22-30,112 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single IGBTs - 448-AIGB15N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers