Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G21-6,135 BLF3G21-6,135

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 130541-BLF3G21-6,135 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 2.3A Frequency: 2GHz Current - Test: 90mA Gain: 15.5dB Transistor Polarity: LDMOS Voltage - Test: 26V Power - Output: 6W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 2-CDIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 130541-BLF3G21-6,135 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 2.3A Frequency: 2GHz Current - Test: 90mA Gain: 15.5dB Transistor Polarity: LDMOS Voltage - Test: 26V Power - Output: 6W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 2-CDIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G21-6,135 - 130541-BLF3G21-6,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G21-6,135
130541-BLF3G21-6,135
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G21-6,135 130541-BLF3G21-6,135
Manufacturer: Ampleon USA Inc. Win Source Part Number: 130541-BLF3G21-6,135 Packaging: Reel - TR Voltage Rating: 65V Current Rating: 2.3A Frequency: 2GHz Current - Test: 90mA Gain: 15.5dB Transistor Polarity: LDMOS Voltage - Test: 26V Power - Output: 6W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 2-CDIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 130541-BLF3G21-6,135
Packaging: Reel - TR
Voltage Rating: 65V
Current Rating: 2.3A
Frequency: 2GHz
Current - Test: 90mA
Gain: 15.5dB
Transistor Polarity: LDMOS
Voltage - Test: 26V
Power - Output: 6W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 2-CDIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - BLF3G21-6,135-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF3G21-6,135-ND
RF FETs, MOSFETs BLF3G21-6,135-ND
RF Mosfet LDMOS 26V 90mA 2GHz 15.5dB 6W 2-CSMD

RF Mosfet LDMOS 26V 90mA 2GHz 15.5dB 6W 2-CSMD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF3G21-6,135 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF3G21-6,135
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF3G21-6,135
RF MOSFET LDMOS 26V 2CSMD

RF MOSFET LDMOS 26V 2CSMD

Supplier's Site
RF FET LDMOS 65V 15.5DB SOT538A - 38-BLF3G21-6,135 - Utmel Electronic Limited
Hong Kong, China
RF FET LDMOS 65V 15.5DB SOT538A
38-BLF3G21-6,135
RF FET LDMOS 65V 15.5DB SOT538A 38-BLF3G21-6,135
RF FET LDMOS 65V 15.5DB SOT538A

RF FET LDMOS 65V 15.5DB SOT538A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Transistors Transistors RF Transistors RF Transistors
Product Number 130541-BLF3G21-6,135 BLF3G21-6,135-ND BLF3G21-6,135 38-BLF3G21-6,135
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF3G21-6,135 RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FET LDMOS 65V 15.5DB SOT538A
Polarity LDMOS
Unlock Full Specs
to access all available technical data

Similar Products

100V 120A MOSFET Transistor - 278-AUIRFP4110 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details