RF Mosfet N-Channel 28V 100mA 108MHz 18dB 80W CRFM4
Trans RF FET N-CH 65V 13A 4-Pin CRFM Bulk Product overview: BLF246,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 13A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF246,112 can be used for catalog matching and distributor lookup.
RF MOSFET 28V CRFM4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BLF246,112-ND | 285-BLF246,112 | BLF246,112 |
| Product Name | RF FETs, MOSFETs | 65V 13A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-121B | Bulk | SOT-121B |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 65 volts | ||
| Transconductance | 0.0042 kS |