Trans RF FET N-CH 65V 4.5A 5-Pin CDFM Blister Product overview: BLF245B,112 from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, 4.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF245B,112 can be used for catalog matching and distributor lookup.
RF Mosfet 2 N-Channel (Dual) Common Source 28V 25mA 175MHz 18dB 30W CDFM4
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 201243-BLF245B,112
Packaging: Tray
Voltage Rating: 65V
Current Rating: 4.5A
Frequency: 175MHz
Current - Test: 25mA
Gain: 18dB
Transistor Polarity: 2 N-Channel (Dual) Common Source
Voltage - Test: 28V
Power - Output: 30W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CDFM4
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RF MOSFET 28V CDFM4
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors |
| Product Number | 285-BLF245B,112 | 568-2388-ND | 201243-BLF245B,112 | BLF245B,112 |
| Product Name | 65V 4.5A MOSFET Transistor | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF245B,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 65 volts | |||
| Transconductance | 8.50E-4 kS | |||
| PD | 75000 milliwatts |