Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF2425M9LS30U BLF2425M9LS30U

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770093-BLF2425M9LS30 U Packaging: Tube Package: SOT-1135B Frequency: 2.45GHz Current - Test: 20mA Gain: 18.5dB Transistor Type: LDMOS Voltage - Test: 32V Power - Output: 30W Family Name: BLF2425M9LS30 Categories: Discrete Semiconductor Products Manufacturer Package: SOT1135B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF2425M9LS30J; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770093-BLF2425M9LS30 U Packaging: Tube Package: SOT-1135B Frequency: 2.45GHz Current - Test: 20mA Gain: 18.5dB Transistor Type: LDMOS Voltage - Test: 32V Power - Output: 30W Family Name: BLF2425M9LS30 Categories: Discrete Semiconductor Products Manufacturer Package: SOT1135B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF2425M9LS30J; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF2425M9LS30U - 770093-BLF2425M9LS30U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF2425M9LS30U
770093-BLF2425M9LS30U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF2425M9LS30U 770093-BLF2425M9LS30U
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770093-BLF2425M9LS30 U Packaging: Tube Package: SOT-1135B Frequency: 2.45GHz Current - Test: 20mA Gain: 18.5dB Transistor Type: LDMOS Voltage - Test: 32V Power - Output: 30W Family Name: BLF2425M9LS30 Categories: Discrete Semiconductor Products Manufacturer Package: SOT1135B Voltage Rating DC: 65V Alternative Parts (Cross-Reference): BLF2425M9LS30J; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770093-BLF2425M9LS30U
Packaging: Tube
Package: SOT-1135B
Frequency: 2.45GHz
Current - Test: 20mA
Gain: 18.5dB
Transistor Type: LDMOS
Voltage - Test: 32V
Power - Output: 30W
Family Name: BLF2425M9LS30
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT1135B
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF2425M9LS30J;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF FETs, MOSFETs - 1603-1069-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1069-ND
RF FETs, MOSFETs 1603-1069-ND
RF Mosfet LDMOS 32V 20mA 2.45GHz 18.5dB 30W CDFM2

RF Mosfet LDMOS 32V 20mA 2.45GHz 18.5dB 30W CDFM2

Buy Now Datasheet
Singapore, Singapore
65V MOSFET Transistor
285-BLF2425M9LS30U
65V MOSFET Transistor 285-BLF2425M9LS30U
Trans RF MOSFET N-CH 65V 3-Pin CDFM Bulk Product overview: BLF2425M9LS30U from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF2425M9LS30U can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 65V 3-Pin CDFM Bulk Product overview: BLF2425M9LS30U from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF2425M9LS30U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF2425M9LS30U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF2425M9LS30U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF2425M9LS30U
RF MOSFET LDMOS 32V CDFM2

RF MOSFET LDMOS 32V CDFM2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 770093-BLF2425M9LS30U 1603-1069-ND 285-BLF2425M9LS30U BLF2425M9LS30U
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF2425M9LS30U RF FETs, MOSFETs 65V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 30 watts
Power Gain 18.5 dB
Operating Frequency 2450 MHz
Package Type SOT3 SOT-1135B Bulk CDFM2
Packing Method Tube; Tube Bulk Tray
Unlock Full Specs
to access all available technical data