Ampleon RF FETs, MOSFETs BLF2425M9LS140U

Description
RF Mosfet LDMOS 28V 60mA 2.4GHz ~ 2.5GHz 19dB 140W SOT502B
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 60mA 2.4GHz ~ 2.5GHz 19dB 140W SOT502B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1068-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1068-ND
RF FETs, MOSFETs 1603-1068-ND
RF Mosfet LDMOS 28V 60mA 2.4GHz ~ 2.5GHz 19dB 140W SOT502B

RF Mosfet LDMOS 28V 60mA 2.4GHz ~ 2.5GHz 19dB 140W SOT502B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1007131-BLF2425M9LS140U - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1007131-BLF2425M9LS140U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1007131-BLF2425M9LS140U
Win Source Part Number: 1007131-BLF2425M9LS1 40U Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 2.4GHz ~ 2.5GHz Current - Test: 60 mA Gain: 19dB Transistor Type: LDMOS Voltage - Test: 28 V Power - Output: 140W Package / Case: SOT-502B Supplier Device Package: SOT502B ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2µA HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: BLF2425M9LS140U-ND,1 603-1068,93406912911 2 Base Product Number: BLF2425

Win Source Part Number: 1007131-BLF2425M9LS140U
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.4GHz ~ 2.5GHz
Current - Test: 60 mA
Gain: 19dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 140W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2µA
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: BLF2425M9LS140U-ND,1603-1068,934069129112
Base Product Number: BLF2425

Buy Now Datasheet
TRANS RF 140W LDMOST - 38-BLF2425M9LS140U - Utmel Electronic Limited
Hong Kong, China
TRANS RF 140W LDMOST
38-BLF2425M9LS140U
TRANS RF 140W LDMOST 38-BLF2425M9LS140U
TRANS RF 140W LDMOST

TRANS RF 140W LDMOST

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF2425M9LS140U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF2425M9LS140U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF2425M9LS140U
RF MOSFET LDMOS 28V SOT502B

RF MOSFET LDMOS 28V SOT502B

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors RF Transistors RF Transistors
Product Number 1603-1068-ND 1007131-BLF2425M9LS140U 38-BLF2425M9LS140U BLF2425M9LS140U
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF TRANS RF 140W LDMOST Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502B SOT3 SOT502B
Unlock Full Specs
to access all available technical data