Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770092-BLF2425M9L30U
Packaging: Tube
Package: SOT-1135A
Frequency: 2.45GHz
Current - Test: 20mA
Gain: 18.5dB
Transistor Type: LDMOS
Voltage - Test: 32V
Power - Output: 30W
Family Name: BLF2425M9L30
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT1135A
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF2425M9L30J;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS 32V 20mA 2.45GHz 18.5dB 30W CDFM2
RF MOSFET LDMOS 32V CDFM2
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 770092-BLF2425M9L30U | 1603-1067-ND | BLF2425M9L30U |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF2425M9L30U | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 30 watts |