Ampleon RF FETs, MOSFETs BLF2425M8L140U

Description
RF Mosfet LDMOS 28V 1.3A 2.45GHz 19dB 140W SOT502A
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 1.3A 2.45GHz 19dB 140W SOT502A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1012-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1012-ND
RF FETs, MOSFETs 1603-1012-ND
RF Mosfet LDMOS 28V 1.3A 2.45GHz 19dB 140W SOT502A

RF Mosfet LDMOS 28V 1.3A 2.45GHz 19dB 140W SOT502A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF2425M8L140U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF2425M8L140U
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF2425M8L140U
RF MOSFET LDMOS 28V SOT502A

RF MOSFET LDMOS 28V SOT502A

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1603-1012-ND BLF2425M8L140U
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-502A SOT502A
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers