Win Source Part Number: 1049334-BLF2425M8L14
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.45GHz
Current - Test: 1.3 A
Gain: 19dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 140W
Package / Case: SOT-502A
Supplier Device Package: SOT502A
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Ampleon USA Inc.
Other Names: 934067835118
Base Product Number: BLF2425
RF MOSFET LDMOS 28V SOT502A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049334-BLF2425M8L140J | BLF2425M8L140J |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 140 watts |