Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF2425M7LS250P:11

Description
RF MOSFET LDMOS 28V SOT539B
Description
RF MOSFET LDMOS 28V SOT539B

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF2425M7LS250P:11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF2425M7LS250P:11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF2425M7LS250P:11
RF MOSFET LDMOS 28V SOT539B

RF MOSFET LDMOS 28V SOT539B

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors
Product Number BLF2425M7LS250P:11
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Dual, Common Source
Unlock Full Specs
to access all available technical data

Similar Products

 - AIKB30N65DF5ATMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-TO263-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers