Win Source Part Number: 1049331-BLF2425M7LS1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.3GHz ~ 2.4GHz
Current - Test: 900 mA
Gain: 18dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 20W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
ECCN: OBSOLETE
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Ampleon USA Inc.
Other Names: 934067901118
Base Product Number: BLF2425
Product Status: Obsolete
RF MOSFET LDMOS 28V SOT502B
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049331-BLF2425M7LS100J | BLF2425M7LS100J |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 20 watts |