Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770090-BLF2425M7L250
Packaging: Tube
Package: SOT539A
Frequency: 2.45GHz
Current - Test: 20mA
Gain: 15dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 250W
Family Name: BLF2425M7L250P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLF2425M7L250P,118; BLF2425M7L250P;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | 770090-BLF2425M7L250P,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF2425M7L250P,112 |
| Output Power | 250 watts |