Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF BLF2425M6LS180P:11

Description
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 100 Voltage - Rated: 65 V Frequency: 2.45GHz Current - Test: 10 mA Gain: 13.3dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28 V Power - Output: 180W Package / Case: SOT-539B Supplier Device Package: SOT539B Alternative Parts (Cross-Reference): BLF2425M6LS180P:1193 4066105112; 934066105118; BLF2425M6LS180P,11; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934066105118 Base Product Number: BLF2425 Product Status: Obsolete
Request a Quote Datasheet
Description
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 100 Voltage - Rated: 65 V Frequency: 2.45GHz Current - Test: 10 mA Gain: 13.3dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28 V Power - Output: 180W Package / Case: SOT-539B Supplier Device Package: SOT539B Alternative Parts (Cross-Reference): BLF2425M6LS180P:1193 4066105112; 934066105118; BLF2425M6LS180P,11; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934066105118 Base Product Number: BLF2425 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Package: Tape & Reel (TR) Standard Package: 100 Voltage - Rated: 65 V Frequency: 2.45GHz Current - Test: 10 mA Gain: 13.3dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 28 V Power - Output: 180W Package / Case: SOT-539B Supplier Device Package: SOT539B Alternative Parts (Cross-Reference): BLF2425M6LS180P:1193 4066105112; 934066105118; BLF2425M6LS180P,11; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Other Names: 934066105118 Base Product Number: BLF2425 Product Status: Obsolete

Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.45GHz
Current - Test: 10 mA
Gain: 13.3dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 180W
Package / Case: SOT-539B
Supplier Device Package: SOT539B
Alternative Parts (Cross-Reference): BLF2425M6LS180P:11934066105112; 934066105118; BLF2425M6LS180P,11;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934066105118
Base Product Number: BLF2425
Product Status: Obsolete

Buy Now Datasheet
RF FETs, MOSFETs - BLF2425M6LS180P:11-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BLF2425M6LS180P:11-ND
RF FETs, MOSFETs BLF2425M6LS180P:11-ND
RF Mosfet LDMOS (Dual), Common Source 28V 10mA 2.45GHz 13.3dB 180W SOT539B

RF Mosfet LDMOS (Dual), Common Source 28V 10mA 2.45GHz 13.3dB 180W SOT539B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF2425M6LS180P:11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF2425M6LS180P:11
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF2425M6LS180P:11
RF MOSFET LDMOS 28V SOT539B

RF MOSFET LDMOS 28V SOT539B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF MOSFET Transistors Transistors RF Transistors
Product Number BLF2425M6LS180P:11-ND BLF2425M6LS180P:11
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 180 watts
Unlock Full Specs
to access all available technical data