Ampleon RF FETs, MOSFETs BLF2043F,135

Description
RF Mosfet LDMOS 26V 85mA 2.2GHz 11dB 10W SOT467C
Request a Quote Datasheet
Description
RF Mosfet LDMOS 26V 85mA 2.2GHz 11dB 10W SOT467C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 568-2401-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
568-2401-2-ND
RF FETs, MOSFETs 568-2401-2-ND
RF Mosfet LDMOS 26V 85mA 2.2GHz 11dB 10W SOT467C

RF Mosfet LDMOS 26V 85mA 2.2GHz 11dB 10W SOT467C

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF2043F,135 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF2043F,135
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF2043F,135
RF MOSFET LDMOS 26V SOT467C

RF MOSFET LDMOS 26V SOT467C

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 568-2401-2-ND BLF2043F,135
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-467C SOT-467C
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
FETs - Single - AUIRF7675M2TR - 737051-AUIRF7675M2TR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
QG 32 nC
View Details
9 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details