RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W SOT539A
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770083-BLF188XRU
Packaging: Tray
Package: SOT539A
Frequency: 108MHz
Current - Test: 40mA
Gain: 24.4dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 1400W
Family Name: BLF188XR
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 135V
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 50V SOT539A
RF FET LDMOS 135V 24.4DB SOT539A
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 568-10993-ND | 770083-BLF188XRU | BLF188XRU | BLF188XRU |
| Product Name | RF FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF188XRU | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | SOT-539A | SOT3 | SOT539A | SOT-539A |
| Packing Method | Tray | |||
| Polarity | Dual, Common Source |