Ampleon RF FETs, MOSFETs BLF188XRGJ

Description
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W CDFM4
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W CDFM4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1042-2-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1042-2-ND
RF FETs, MOSFETs 1603-1042-2-ND
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W CDFM4

RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W CDFM4

Buy Now Datasheet
RF FETs, MOSFETs - 1603-1042-1-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1042-1-ND
RF FETs, MOSFETs 1603-1042-1-ND
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W CDFM4

RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W CDFM4

Buy Now Datasheet
RF FETs, MOSFETs - 1603-1042-6-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1042-6-ND
RF FETs, MOSFETs 1603-1042-6-ND
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W CDFM4

RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 24.4dB 1400W CDFM4

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF188XRGJ - 770084-BLF188XRGJ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF188XRGJ
770084-BLF188XRGJ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF188XRGJ 770084-BLF188XRGJ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770084-BLF188XRGJ Packaging: Reel package Package: SOT-1248C Frequency: 108MHz Current - Test: 40mA Gain: 24.4dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 50V Power - Output: 1400W Family Name: BLF188XRG Categories: Discrete Semiconductor Products Manufacturer Package: SOT1248C Voltage Rating DC: 135V Introduction Date: December 07, 2015 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770084-BLF188XRGJ
Packaging: Reel package
Package: SOT-1248C
Frequency: 108MHz
Current - Test: 40mA
Gain: 24.4dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 1400W
Family Name: BLF188XRG
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT1248C
Voltage Rating DC: 135V
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF188XRGJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF188XRGJ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF188XRGJ
RF MOSFET LDMOS 50V CDFM4

RF MOSFET LDMOS 50V CDFM4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors RF Transistors
Product Number 1603-1042-2-ND 770084-BLF188XRGJ BLF188XRGJ
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF188XRGJ Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-1248C SOT3 CDFM4
Unlock Full Specs
to access all available technical data