RF MOSFET LDMOS 50V SOT1214A Product overview: BLF184XRU from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLF184XRU can be used for catalog matching and distributor lookup.
Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770081-BLF184XRU
Packaging: Tube
Package: SOT-1214A
Frequency: 108MHz
Current - Test: 100mA
Gain: 23.9dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 700W
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT1214A
Voltage Rating DC: 135V
Alternative Parts (Cross-Reference): BLF278; BLF278,112; BLF184XRU; BLF184XR;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS (Dual), Common Source 50V 100mA 108MHz 23.9dB 700W SOT1214A
RF MOSFET LDMOS 50V SOT1214A
RF FET LDMOS 135V 23DB SOT1214A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 285-BLF184XRU | 770081-BLF184XRU | 568-12151-5-ND | BLF184XRU | BLF184XRU |
| Product Name | 50V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF184XRU | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | Tray | SOT3 | SOT-1214A | SOT1214A | SOT-1214A |
| Packing Method | Tray | Tray | |||
| Polarity | Dual, Common Source |