Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770082-BLF184XRSU
Packaging: Bulk
Package: SOT-1214B
Frequency: 108MHz
Current - Test: 100mA
Gain: 23.9dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 700W
Family Name: BLF184XRS
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT1214B
Voltage Rating DC: 135V
Alternative Parts (Cross-Reference): BLF184XRS;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 50V LDMOST
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770082-BLF184XRSU | BLF184XRSU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF184XRSU | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 700 watts |