Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770080-BLF183XRU
Packaging: Bulk
Package: SOT-1121A
Frequency: 108MHz
Current - Test: 100mA
Gain: 28dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 350W
Family Name: BLF183XR
Categories: Discrete Semiconductor Products
Manufacturer Package: CDFM4
Voltage Rating DC: 135V
Alternative Parts (Cross-Reference): BLF183XR;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 20
RF MOSFET LDMOS 50V LDMOST
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770080-BLF183XRU | BLF183XRU |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF183XRU | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 350 watts |