Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864277-BLF178XRS,112
Features: RF Mosfet LDMOS (Dual), Common Source 50 V 40 mA 108MHz 28dB 1400W SOT539B
Package: Tray
Package: SOT-539B
Family Name: BLF178
Categories: Discrete Semiconductor Products
Case / Package: SOT539B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
RF MOSFET LDMOS 50V SOT539B
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | RF Transistors |
| Product Number | 864277-BLF178XRS,112 | BLF178XRS,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF178XRS,112 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3; SOT539B | SOT539B |