Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770077-BLF178XR,112
Packaging: Tray
Package: SOT539A
Frequency: 108MHz
Current - Test: 40mA
Gain: 28dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 50V
Power - Output: 1400W
Family Name: BLF178XR
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT539A
Voltage Rating DC: 110V
Alternative Parts (Cross-Reference): BLF178XR;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RF Mosfet LDMOS (Dual), Common Source 50V 40mA 108MHz 28dB 1400W SOT539A
RF MOSFET LDMOS 50V SOT539A
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 770077-BLF178XR,112 | 568-12071-ND | BLF178XR,112 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF178XR,112 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 1400 watts |