Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9LS750PU BLF13H9LS750PU

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864275-BLF13H9LS750P U Series: * Features: RF Mosfet SOT539B Package: Tray Package: SOT-539B Family Name: BLF13 Categories: Discrete Semiconductor Products Case / Package: SOT539B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-1182, 934960179112
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864275-BLF13H9LS750P U Series: * Features: RF Mosfet SOT539B Package: Tray Package: SOT-539B Family Name: BLF13 Categories: Discrete Semiconductor Products Case / Package: SOT539B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-1182, 934960179112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9LS750PU - 864275-BLF13H9LS750PU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9LS750PU
864275-BLF13H9LS750PU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9LS750PU 864275-BLF13H9LS750PU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864275-BLF13H9LS750P U Series: * Features: RF Mosfet SOT539B Package: Tray Package: SOT-539B Family Name: BLF13 Categories: Discrete Semiconductor Products Case / Package: SOT539B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-1182, 934960179112

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864275-BLF13H9LS750PU
Series: *
Features: RF Mosfet SOT539B
Package: Tray
Package: SOT-539B
Family Name: BLF13
Categories: Discrete Semiconductor Products
Case / Package: SOT539B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 1603-1182, 934960179112

Buy Now Datasheet
RF FETs, MOSFETs - 1603-1182-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1182-ND
RF FETs, MOSFETs 1603-1182-ND
RF Mosfet LDMOS (Dual), Common Source 50V 200mA 1.3GHz 19dB 750W SOT539B

RF Mosfet LDMOS (Dual), Common Source 50V 200mA 1.3GHz 19dB 750W SOT539B

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF13H9LS750PU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF13H9LS750PU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF13H9LS750PU
RF MOSFET LDMOS 50V SOT539B

RF MOSFET LDMOS 50V SOT539B

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 864275-BLF13H9LS750PU 1603-1182-ND BLF13H9LS750PU
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9LS750PU RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; SOT539B SOT-539B SOT539B
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFL024NTR - 199526-AUIRFL024NTR - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 1000 milliwatts
View Details
7 suppliers
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details