Ampleon RF FETs, MOSFETs BLF13H9L750PU

Description
RF Mosfet LDMOS (Dual), Common Source 50V 200mA 1.3GHz 19dB 750W SOT539A
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 50V 200mA 1.3GHz 19dB 750W SOT539A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1181-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1181-ND
RF FETs, MOSFETs 1603-1181-ND
RF Mosfet LDMOS (Dual), Common Source 50V 200mA 1.3GHz 19dB 750W SOT539A

RF Mosfet LDMOS (Dual), Common Source 50V 200mA 1.3GHz 19dB 750W SOT539A

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9L750PU - 864274-BLF13H9L750PU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9L750PU
864274-BLF13H9L750PU
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9L750PU 864274-BLF13H9L750PU
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864274-BLF13H9L750PU Series: * Features: RF Mosfet SOT539A Package: Tray Package: SOT-539A Family Name: BLF13 Categories: Discrete Semiconductor Products Case / Package: SOT539A ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0075 Other Part Number: 1603-1181, 934960176112

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864274-BLF13H9L750PU
Series: *
Features: RF Mosfet SOT539A
Package: Tray
Package: SOT-539A
Family Name: BLF13
Categories: Discrete Semiconductor Products
Case / Package: SOT539A
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0075
Other Part Number: 1603-1181, 934960176112

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLF13H9L750PU - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLF13H9L750PU
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLF13H9L750PU
RF MOSFET LDMOS 50V SOT539A

RF MOSFET LDMOS 50V SOT539A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Transistors RF Transistors
Product Number 1603-1181-ND 864274-BLF13H9L750PU BLF13H9L750PU
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF13H9L750PU Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-539A SOT3; SOT539A SOT539A
Unlock Full Specs
to access all available technical data

Similar Products