Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF10M6LS160U BLF10M6LS160U

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864273-BLF10M6LS160U Features: RF Mosfet LDMOS 32 V 1.2 A 922.5MHz ~ 957.5MHz 22.5dB 32W SOT502B Package: Tray Package: SOT-502B Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT502B ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864273-BLF10M6LS160U Features: RF Mosfet LDMOS 32 V 1.2 A 922.5MHz ~ 957.5MHz 22.5dB 32W SOT502B Package: Tray Package: SOT-502B Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT502B ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BLF10M6LS160 is a 160W LDMOS power transistor designed for industrial RF power amplifiers operating between 700 MHz and 1000 MHz. It features an earless flanged ceramic package (SOT502B) with the source connected to the flange. The device offers high efficiency, excellent ruggedness, and internal matching for ease of use. It operates with a drain-source voltage up to 65 V and a maximum junction temperature of 225 °C. Thermal resistance from junction to case is 0.44 K/W. The transistor supports broadband operation and includes integrated ESD protection. It is compliant with RoHS Directive 2002/95/EC.

Datasheet Summary
Powered by GS/AI

BLF10M6LS160 is a 160W LDMOS power transistor designed for industrial RF power amplifiers operating between 700 MHz and 1000 MHz. It features an earless flanged ceramic package (SOT502B) with the source connected to the flange. The device offers high efficiency, excellent ruggedness, and internal matching for ease of use. It operates with a drain-source voltage up to 65 V and a maximum junction temperature of 225 °C. Thermal resistance from junction to case is 0.44 K/W. The transistor supports broadband operation and includes integrated ESD protection. It is compliant with RoHS Directive 2002/95/EC.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF10M6LS160U - 864273-BLF10M6LS160U - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF10M6LS160U
864273-BLF10M6LS160U
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF10M6LS160U 864273-BLF10M6LS160U
Manufacturer: Ampleon USA Inc. Win Source Part Number: 864273-BLF10M6LS160U Features: RF Mosfet LDMOS 32 V 1.2 A 922.5MHz ~ 957.5MHz 22.5dB 32W SOT502B Package: Tray Package: SOT-502B Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT502B ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited)

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 864273-BLF10M6LS160U
Features: RF Mosfet LDMOS 32 V 1.2 A 922.5MHz ~ 957.5MHz 22.5dB 32W SOT502B
Package: Tray
Package: SOT-502B
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT502B
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 864273-BLF10M6LS160U
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLF10M6LS160U
Package Type SOT3; SOT502B
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 70369918 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
40 V, 100 mA PNP general-purpose transistors - 2PA1774SMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
4 suppliers