Win Source Part Number: 1049324-BLC9G22XS-12
Category: Discrete Semiconductor Products>Transistors
Series: BLC
Package: Tape & Reel
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.2GHz
Current - Test: 200 mA
Gain: 17.1dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 120W
Package / Case: SOT-1278-1
Supplier Device Package: SOT1278-1
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 1.4µA
Mfr: Ampleon USA Inc.
Other Names: 934960169517,1603-BL
Base Product Number: BLC9
Product Status: Last Time Buy
RF MOSFET LDMOS 28V SOT1278-1
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049324-BLC9G22XS-120AGWTZ | BLC9G22XS-120AGWTZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 120 watts |