Win Source Part Number: 1049322-BLC9G22LS-16
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.2GHz
Current - Test: 864 mA
Gain: 18.4dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 35W
Package / Case: SOT-1271-2
Supplier Device Package: SOT1271-2
Alternative Parts (Cross-Reference): BLC9G22LS-160VTZBLC9
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 2.8µA
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1129,BLC9G22LS-
Base Product Number: BLC9
RF Mosfet LDMOS 28V 864mA 2.11GHz ~ 2.2GHz 18.4dB 35W SOT1271-2
RF MOSFET LDMOS 28V SOT1271-2
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 1049322-BLC9G22LS-160VTZ | 1603-1129-ND | BLC9G22LS-160VTZ |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 35 watts |