Win Source Part Number: 1049321-BLC9G21LS-60
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 1.805GHz ~ 2.2GHz
Current - Test: 100 mA
Gain: 17.5dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 60W
Package / Case: SOT-1275-1
Supplier Device Package: DFM6
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4µA
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1179-6,93496009
Base Product Number: BLC9
RF MOSFET LDMOS 28V DFM6
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049321-BLC9G21LS-60AVY | BLC9G21LS-60AVY |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 60 watts |