Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20XS-400AVTZ BLC9G20XS-400AVTZ

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770063-BLC9G20XS-400 AVTZ Packaging: Tray Package: SOT-1258-7 Frequency: 1.81GHz ~ 1.88GHz Current - Test: 800mA Gain: 16.2dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 570W Family Name: BLC9G20XS-400AVT Categories: Discrete Semiconductor Products Voltage Rating DC: 65V Alternative Parts (Cross-Reference): PTFB213208SVV1R250XT MA1; PTFB213208FVV1XWSA1; PTFB213208SV V1 R250; PTFB213208FVV1R250XT MA1; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770063-BLC9G20XS-400 AVTZ Packaging: Tray Package: SOT-1258-7 Frequency: 1.81GHz ~ 1.88GHz Current - Test: 800mA Gain: 16.2dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 570W Family Name: BLC9G20XS-400AVT Categories: Discrete Semiconductor Products Voltage Rating DC: 65V Alternative Parts (Cross-Reference): PTFB213208SVV1R250XT MA1; PTFB213208FVV1XWSA1; PTFB213208SV V1 R250; PTFB213208FVV1R250XT MA1; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20XS-400AVTZ - 770063-BLC9G20XS-400AVTZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20XS-400AVTZ
770063-BLC9G20XS-400AVTZ
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20XS-400AVTZ 770063-BLC9G20XS-400AVTZ
Manufacturer: Ampleon USA Inc. Win Source Part Number: 770063-BLC9G20XS-400 AVTZ Packaging: Tray Package: SOT-1258-7 Frequency: 1.81GHz ~ 1.88GHz Current - Test: 800mA Gain: 16.2dB Transistor Type: LDMOS (Dual), Common Source Voltage - Test: 32V Power - Output: 570W Family Name: BLC9G20XS-400AVT Categories: Discrete Semiconductor Products Voltage Rating DC: 65V Alternative Parts (Cross-Reference): PTFB213208SVV1R250XT MA1; PTFB213208FVV1XWSA1; PTFB213208SV V1 R250; PTFB213208FVV1R250XT MA1; ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770063-BLC9G20XS-400AVTZ
Packaging: Tray
Package: SOT-1258-7
Frequency: 1.81GHz ~ 1.88GHz
Current - Test: 800mA
Gain: 16.2dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 32V
Power - Output: 570W
Family Name: BLC9G20XS-400AVT
Categories: Discrete Semiconductor Products
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): PTFB213208SVV1R250XTMA1; PTFB213208FVV1XWSA1; PTFB213208SV V1 R250; PTFB213208FVV1R250XTMA1;
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
65V MOSFET Transistor
285-BLC9G20XS-400AVTZ
65V MOSFET Transistor 285-BLC9G20XS-400AVTZ
Trans RF MOSFET N-CH 65V 7-Pin SOT-1258 Tray Product overview: BLC9G20XS-400AVTZ from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC9G20XS-400AVT Z can be used for catalog matching and distributor lookup.

Trans RF MOSFET N-CH 65V 7-Pin SOT-1258 Tray Product overview: BLC9G20XS-400AVTZ from Ampleon is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 65V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC9G20XS-400AVTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC9G20XS-400AVTZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC9G20XS-400AVTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC9G20XS-400AVTZ
RF MOSFET LDMOS 32V SOT1258-4

RF MOSFET LDMOS 32V SOT1258-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 770063-BLC9G20XS-400AVTZ 285-BLC9G20XS-400AVTZ BLC9G20XS-400AVTZ
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC9G20XS-400AVTZ 65V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Output Power 570 watts
Power Gain 16.2 dB
Operating Frequency 1810 to 1880 MHz
Package Type SOT3 Tray SOT-1258-4
Packing Method Tray; Tray Tray Tray
Unlock Full Specs
to access all available technical data