RF Mosfet LDMOS (Dual), Common Source 28V 500mA 2.5GHz ~ 2.69GHz 14dB 56W DFM8
Win Source Part Number: 1215672-BLC8G27LS-24
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.5GHz ~ 2.69GHz
Current - Test: 500 mA
Gain: 14dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28 V
Power - Output: 56W
Package / Case: SOT-1252-1
Supplier Device Package: DFM8
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-1125,BLC8G27LS-
Base Product Number: BLC8
Product Status: Last Time Buy
RF MOSFET LDMOS 28V DFM8
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1603-1125-ND | 1215672-BLC8G27LS-240AVU | BLC8G27LS-240AVU |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-1252-1 | SOT3 | Chassis Mount |