Manufacturer: Ampleon USA Inc.
Win Source Part Number: 770054-BLC8G21LS-160
Packaging: Reel package
Package: SOT1275-1
Frequency: 1.88GHz ~ 2.03GHz
Current - Test: 200mA
Gain: 15dB
Transistor Type: LDMOS (Dual), Common Source
Voltage - Test: 28V
Power - Output: 22.5W
Family Name: BLC8G21LS-160AV
Categories: Discrete Semiconductor Products
Manufacturer Package: 6-DFM
Voltage Rating DC: 65V
Alternative Parts (Cross-Reference): BLC8G21LS-160AVZ;
Introduction Date: December 07, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
RF MOSFET LDMOS 28V DFM6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 770054-BLC8G21LS-160AVY | BLC8G21LS-160AVY |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC8G21LS-160AVY | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 22.5 watts |