Ampleon TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC6G27-100,118 BLC6G27-100,118

Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134590-BLC6G27-100,1 18 Packaging: Reel - TR Voltage Rating: 28V Power - Output: 14W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-895A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134590-BLC6G27-100,1 18 Packaging: Reel - TR Voltage Rating: 28V Power - Output: 14W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-895A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC6G27-100,118 - 134590-BLC6G27-100,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC6G27-100,118
134590-BLC6G27-100,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC6G27-100,118 134590-BLC6G27-100,118
Manufacturer: Ampleon USA Inc. Win Source Part Number: 134590-BLC6G27-100,1 18 Packaging: Reel - TR Voltage Rating: 28V Power - Output: 14W Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-895A Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 134590-BLC6G27-100,118
Packaging: Reel - TR
Voltage Rating: 28V
Power - Output: 14W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-895A
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC6G27-100,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC6G27-100,118
RF MOSFET 28V SOT895A

RF MOSFET 28V SOT895A

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 134590-BLC6G27-100,118 BLC6G27-100,118
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BLC6G27-100,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3; SOT89; SOT-895A Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350366-AUIRF8739L2TR - Win Source Electronics
Specs
Polarity N-Channel
PD 3800 to 340000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
7 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details