Win Source Part Number: 1049317-BLC6G27-100,
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 20
Voltage - Rated: 28 V
Power - Output: 14W
Package / Case: SOT-895A
Supplier Device Package: SOT-895A
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934060917112
Base Product Number: BLC6G27
Product Status: Obsolete
RF MOSFET 28V SOT895A
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1049317-BLC6G27-100,112 | BLC6G27-100,112 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 14 watts |