Ampleon RF FETs, MOSFETs BLC2425M9LS250Z

Description
RF Mosfet LDMOS 32V 20mA 2.45GHz 18.5dB 250W SOT-1270-1
Request a Quote Datasheet
Description
RF Mosfet LDMOS 32V 20mA 2.45GHz 18.5dB 250W SOT-1270-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1084-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1084-ND
RF FETs, MOSFETs 1603-1084-ND
RF Mosfet LDMOS 32V 20mA 2.45GHz 18.5dB 250W SOT-1270-1

RF Mosfet LDMOS 32V 20mA 2.45GHz 18.5dB 250W SOT-1270-1

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF - 1324450-BLC2425M9LS250Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF
1324450-BLC2425M9LS250Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF 1324450-BLC2425M9LS250Z
Manufacturer: Ampleon USA Inc. Win Source Part Number: 1324450-BLC2425M9LS2 50Z Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF Packaging: Tray Standard Package: 20 Voltage - Rated: 65 V Frequency: 2.45GHz Current - Test: 20 mA Gain: 18.5dB Transistor Type: LDMOS Voltage - Test: 32 V Power - Output: 250W Supplier Device Package: SOT-1270-1 Case / Package: SOT-1270-1 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 1603-1084,9349600545 17 Base Product Number: BLC2425 RoHS Status: ROHS3 Compliant

Manufacturer: Ampleon USA Inc.
Win Source Part Number: 1324450-BLC2425M9LS250Z
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Packaging: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.45GHz
Current - Test: 20 mA
Gain: 18.5dB
Transistor Type: LDMOS
Voltage - Test: 32 V
Power - Output: 250W
Supplier Device Package: SOT-1270-1
Case / Package: SOT-1270-1
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 1603-1084,934960054517
Base Product Number: BLC2425
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC2425M9LS250Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC2425M9LS250Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC2425M9LS250Z
RF MOSFET LDMOS 32V SOT1270-1

RF MOSFET LDMOS 32V SOT1270-1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors RF Transistors
Product Number 1603-1084-ND 1324450-BLC2425M9LS250Z BLC2425M9LS250Z
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-1270-1 SOT3; SOT-1270-1 SOT-1270-1
Unlock Full Specs
to access all available technical data