Ampleon RF FETs, MOSFETs BLC2425M10LS500PZ

Description
RF Mosfet LDMOS (Dual), Common Source 32V 20mA 2.4GHz ~ 2.5GHz 14.5dB 500W
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 32V 20mA 2.4GHz ~ 2.5GHz 14.5dB 500W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-1194-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
1603-1194-ND
RF FETs, MOSFETs 1603-1194-ND
RF Mosfet LDMOS (Dual), Common Source 32V 20mA 2.4GHz ~ 2.5GHz 14.5dB 500W

RF Mosfet LDMOS (Dual), Common Source 32V 20mA 2.4GHz ~ 2.5GHz 14.5dB 500W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BLC2425M10LS500PZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC2425M10LS500PZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC2425M10LS500PZ
RF MOSFET LDMOS 32V SOT1250-1

RF MOSFET LDMOS 32V SOT1250-1

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 1603-1194-ND BLC2425M10LS500PZ
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT1250-1 SOT1250-1
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details