RF Mosfet LDMOS 28V 400mA 2.5GHz ~ 2.7GHz 16dB 320W SOT1258-1
Win Source Part Number: 1206203-BLC10G27LS-3
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 65 V
Frequency: 2.5GHz ~ 2.7GHz
Current - Test: 400 mA
Gain: 16dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 320W
Package / Case: SOT1258-1
Supplier Device Package: SOT1258-1
Alternative Parts (Cross-Reference): BLC10G27LS320AVTZ;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 2.8µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934960096517,1603-11
Base Product Number: BLC10
RF MOSFET LDMOS 28V SOT1258-1
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1603-1120-ND | 1206203-BLC10G27LS-320AVTZ | BLC10G27LS-320AVTZ |
| Product Name | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT1258-1 | SOT3 | SOT1258-1 |