Ampleon RF FETs, MOSFETs BLC10G22XS-600AVTZ

Description
RF Mosfet LDMOS (Dual), Common Source 32V 1.15A 2.11GHz ~ 2.17GHz 15.4dB 600W SOT1258-4
Request a Quote Datasheet
Description
RF Mosfet LDMOS (Dual), Common Source 32V 1.15A 2.11GHz ~ 2.17GHz 15.4dB 600W SOT1258-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 1603-BLC10G22XS-600AVTZ-ND - DigiKey
Thief River Falls, MN, United States
RF Mosfet LDMOS (Dual), Common Source 32V 1.15A 2.11GHz ~ 2.17GHz 15.4dB 600W SOT1258-4

RF Mosfet LDMOS (Dual), Common Source 32V 1.15A 2.11GHz ~ 2.17GHz 15.4dB 600W SOT1258-4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs - 1381594-BLC10G22XS-600AVTZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
1381594-BLC10G22XS-600AVTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 1381594-BLC10G22XS-600AVTZ
Win Source Part Number: 1381594-BLC10G22XS-6 00AVTZ Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>RF FETs, MOSFETs Package: Tray Standard Package: 20 pcs Voltage - Rated: 65 V Technology: LDMOS Frequency: 2.11GHz ~ 2.17GHz Configuration: Dual, Common Source Current - Test: 1.15 A Gain: 15.4dB Voltage - Test: 32 V Power - Output: 600W Mounting Type: Surface Mount Package / Case: SOT-1258-4 Supplier Device Package: SOT1258-4 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. Current Rating (Amps): 2.8µA REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Ampleon USA Inc. Base Product Number: BLC10 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381594-BLC10G22XS-600AVTZ
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>RF FETs, MOSFETs
Package: Tray
Standard Package: 20 pcs
Voltage - Rated: 65 V
Technology: LDMOS
Frequency: 2.11GHz ~ 2.17GHz
Configuration: Dual, Common Source
Current - Test: 1.15 A
Gain: 15.4dB
Voltage - Test: 32 V
Power - Output: 600W
Mounting Type: Surface Mount
Package / Case: SOT-1258-4
Supplier Device Package: SOT1258-4
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Current Rating (Amps): 2.8µA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Base Product Number: BLC10
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
32V MOSFET Transistor - 285-BLC10G22XS-600AVTZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32V MOSFET Transistor
285-BLC10G22XS-600AVTZ
32V MOSFET Transistor 285-BLC10G22XS-600AVTZ
RF MOSFET LDMOS 32V SOT1258-4 Product overview: BLC10G22XS-600AVTZ from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC10G22XS-600AV TZ can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 32V SOT1258-4 Product overview: BLC10G22XS-600AVTZ from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 32V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC10G22XS-600AVTZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC10G22XS-600AVTZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC10G22XS-600AVTZ
RF MOSFET LDMOS 32V SOT1258-4

RF MOSFET LDMOS 32V SOT1258-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1603-BLC10G22XS-600AVTZ-ND 1381594-BLC10G22XS-600AVTZ 285-BLC10G22XS-600AVTZ BLC10G22XS-600AVTZ
Product Name RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 32V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT-1258-4 SOT3 Tray SOT-1258-4
Unlock Full Specs
to access all available technical data