Win Source Part Number: 1029190-BLC10G22LS-2
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 100
Voltage - Rated: 65 V
Frequency: 2.11GHz ~ 2.2GHz
Current - Test: 1.6 A
Gain: 19.7dB
Transistor Type: LDMOS
Voltage - Test: 28 V
Power - Output: 60W
Package / Case: SOT1275-3
Supplier Device Package: SOT1275-3
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Current Rating (Amps): 1.4µA
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 934960067518
Base Product Number: BLC10
RF MOSFET LDMOS 28V SOT1275-3
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF MOSFET Transistors | RF Transistors |
| Product Number | 1029190-BLC10G22LS-240PVTY | BLC10G22LS-240PVTY |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 60 watts |