Ampleon 28V MOSFET Transistor BLC10G22LS-240PVT

Description
RF MOSFET LDMOS 28V SOT1275-3 Product overview: BLC10G22LS-240PVT from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC10G22LS-240PV T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET LDMOS 28V SOT1275-3 Product overview: BLC10G22LS-240PVT from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC10G22LS-240PV T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
28V MOSFET Transistor - 285-BLC10G22LS-240PVT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V MOSFET Transistor
285-BLC10G22LS-240PVT
28V MOSFET Transistor 285-BLC10G22LS-240PVT
RF MOSFET LDMOS 28V SOT1275-3 Product overview: BLC10G22LS-240PVT from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC10G22LS-240PV T can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V SOT1275-3 Product overview: BLC10G22LS-240PVT from Ampleon USA Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BLC10G22LS-240PVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs - 1381593-BLC10G22LS-240PVT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
1381593-BLC10G22LS-240PVT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 1381593-BLC10G22LS-240PVT
Win Source Part Number: 1381593-BLC10G22LS-2 40PVT Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>RF FETs, MOSFETs Package: Tape & Reel (TR) Voltage - Rated: 65 V Technology: LDMOS Frequency: 2.11GHz ~ 2.2GHz Configuration: Dual, Common Source Current - Test: 1.6 A Gain: 19.7dB Voltage - Test: 28 V Power - Output: 240W Mounting Type: Chassis Mount Package / Case: SOT-1275-3 Supplier Device Package: SOT-1275-3 Fake Threat In the Open Market: 40 pct. Current Rating (Amps): 1.4µA Mfr: Ampleon USA Inc. Base Product Number: BLC10 REACH Status: REACH Unaffected Standard Package: 1 pcs

Win Source Part Number: 1381593-BLC10G22LS-240PVT
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>RF FETs, MOSFETs
Package: Tape & Reel (TR)
Voltage - Rated: 65 V
Technology: LDMOS
Frequency: 2.11GHz ~ 2.2GHz
Configuration: Dual, Common Source
Current - Test: 1.6 A
Gain: 19.7dB
Voltage - Test: 28 V
Power - Output: 240W
Mounting Type: Chassis Mount
Package / Case: SOT-1275-3
Supplier Device Package: SOT-1275-3
Fake Threat In the Open Market: 40 pct.
Current Rating (Amps): 1.4µA
Mfr: Ampleon USA Inc.
Base Product Number: BLC10
REACH Status: REACH Unaffected
Standard Package: 1 pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC10G22LS-240PVT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC10G22LS-240PVT
RF MOSFET LDMOS 28V SOT1275-3

RF MOSFET LDMOS 28V SOT1275-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF MOSFET Transistors RF Transistors
Product Number 285-BLC10G22LS-240PVT 1381593-BLC10G22LS-240PVT BLC10G22LS-240PVT
Product Name 28V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3 Chassis Mount
Unlock Full Specs
to access all available technical data