Ampleon Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs BLC10G19LS-250WT

Description
Win Source Part Number: 1377989-BLC10G19LS-2 50WT Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Ampleon USA Inc. Series: BLC Product Status: Obsolete Frequency: 1.93GHz ~ 1.99GHz Package / Case: SOT-1271-2 Supplier Device Package: SOT1271-2 Base Product Number: BLC10 Technology: LDMOS Mounting Type: Surface Mount Voltage - Rated: 65 V REACH Status: REACH Unaffected ECCN: OBSOLETE Current Rating (Amps): 1.4µA Gain: 19.3dB Current - Test: 1.4 A Power - Output: 250W Voltage - Test: 28 V
Request a Quote Datasheet
Description
Win Source Part Number: 1377989-BLC10G19LS-2 50WT Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Ampleon USA Inc. Series: BLC Product Status: Obsolete Frequency: 1.93GHz ~ 1.99GHz Package / Case: SOT-1271-2 Supplier Device Package: SOT1271-2 Base Product Number: BLC10 Technology: LDMOS Mounting Type: Surface Mount Voltage - Rated: 65 V REACH Status: REACH Unaffected ECCN: OBSOLETE Current Rating (Amps): 1.4µA Gain: 19.3dB Current - Test: 1.4 A Power - Output: 250W Voltage - Test: 28 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs - 1377989-BLC10G19LS-250WT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
1377989-BLC10G19LS-250WT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs 1377989-BLC10G19LS-250WT
Win Source Part Number: 1377989-BLC10G19LS-2 50WT Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Package: Tape & Reel Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: Ampleon USA Inc. Series: BLC Product Status: Obsolete Frequency: 1.93GHz ~ 1.99GHz Package / Case: SOT-1271-2 Supplier Device Package: SOT1271-2 Base Product Number: BLC10 Technology: LDMOS Mounting Type: Surface Mount Voltage - Rated: 65 V REACH Status: REACH Unaffected ECCN: OBSOLETE Current Rating (Amps): 1.4µA Gain: 19.3dB Current - Test: 1.4 A Power - Output: 250W Voltage - Test: 28 V

Win Source Part Number: 1377989-BLC10G19LS-250WT
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Package: Tape & Reel
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: Ampleon USA Inc.
Series: BLC
Product Status: Obsolete
Frequency: 1.93GHz ~ 1.99GHz
Package / Case: SOT-1271-2
Supplier Device Package: SOT1271-2
Base Product Number: BLC10
Technology: LDMOS
Mounting Type: Surface Mount
Voltage - Rated: 65 V
REACH Status: REACH Unaffected
ECCN: OBSOLETE
Current Rating (Amps): 1.4µA
Gain: 19.3dB
Current - Test: 1.4 A
Power - Output: 250W
Voltage - Test: 28 V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BLC10G19LS-250WT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BLC10G19LS-250WT
RF MOSFET LDMOS 28V SOT1271-2

RF MOSFET LDMOS 28V SOT1271-2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1377989-BLC10G19LS-250WT BLC10G19LS-250WT
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Surface Mount
Unlock Full Specs
to access all available technical data