Win Source Part Number: 1049314-BLA9H0912LS-
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 20
Voltage - Rated: 106 V
Frequency: 960MHz ~ 1.215GHz
Current - Test: 100 mA
Gain: 20dB
Transistor Type: LDMOS
Voltage - Test: 50 V
Power - Output: 700W
Package / Case: SOT-502B
Supplier Device Package: SOT502B
Alternative Parts (Cross-Reference): BLA9H0912LS-700UBLA9
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8µA
HTSUS: 8541.29.0075
Mfr: Ampleon USA Inc.
Other Names: 1603-BLA9H0912LS-700
Base Product Number: BLA9
RF Mosfet LDMOS 50V 100mA 960MHz ~ 1.215GHz 20dB 700W SOT502B
RF MOSFET LDMOS 50V SOT502B
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF Transistors |
| Product Number | 1049314-BLA9H0912LS-700U | 1603-BLA9H0912LS-700U-ND | BLA9H0912LS-700U |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Output Power | 700 watts |